Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-1-0708052-1,
908276-000 |
No distributors results available
Weight | 54gr/pc |
---|---|
Number of Bolts | 1 |
Wire Insulation Thickness (Max) | 1.8mm |
Shear Head Size (Across Flats) | 10mm |
Conductor Range (Tap) | 2.08 – 5.26mm² |
Conductor Range (Main) | 13.3 – 107mm² |
Conductor Insulation | XLPE |
Connection Under Load (90A Max) | No |
Voltage Class | 1kV |
Current Rating | 63A |
Standard Reference | ANSI C119.5 |
Shear Head Breaking Torque | 7Nm |
Shear Head System | Yes |
Overhead | Yes |
Application Type | Street Lighting |
Minimum Packaging Unit | 50 |
Minimum Order Quantity | 50 |
Product Availability | AMERICAS |
Piercing (Main & Tap) | Yes |
Product Family | Insulation Piercing Connector |
Piercing Blade Base Material | Tinned Copper |
Technology | Piercing |
Installation Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a 1-708052-1?
Additional datasheets, footprints and schematics for 1-708052-1 are listed on our Part Details page. You can also find images and similar parts to 1-708052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-708052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-708052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-708052-1 fall under?
The 1-708052-1 is listed under Power Systems > Power Systems Connectors > Insulating Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-708052-1 when available in the Insulating Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-708052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-708052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-708052-1 have stock available?
There is no stock from authorised distributors for 1-708052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-708052-1 often in real-time on the comparison pages.
What if I can't find stock of 1-708052-1?
You can fill out our help required form which you can use to request a quote for 1-708052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.