Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Min) | .105in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 33mm, 1.298in |
Stud Diameter | .515in, 13mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M12, 1/2 |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 302°F, 150°C |
Terminals Terminal Pidg Pvf2 R 16-14 1/2 |Amp Te Connectivity 1-696423-0 | Newark Electronics |
Terminals TERMINAL PIDG PVF2 R 16-14 1/2 | Rapid Electronics |
TE Connectivity TERMINAL PIDG PVF2 R 16-14 1/2 Terminals | Distrelec |
TERMINAL, PIDG PVF2 R 16-14 1/2 | TE Connectivity 1-696423-0 | RS Americas |
PIDG Ring Tongue Terminal 14-16AWG 32.97mm 18.11mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-696423-0?
Additional datasheets, footprints and schematics for 1-696423-0 are listed on our Part Details page. You can also find images and similar parts to 1-696423-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-696423-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-696423-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-696423-0 fall under?
The 1-696423-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-696423-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-696423-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-696423-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-696423-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-696423-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-696423-0 often in real-time on the comparison pages.
What if I can't find stock of 1-696423-0?
You can fill out our help required form which you can use to request a quote for 1-696423-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.