Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Overall Length | 33mm, 1.298in |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .515in, 13mm |
Wire Insulation Diameter (Min) | .08in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M12, 1/2 |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | 302°F, 150°C |
Where can I find additional details, specifications and documents for a 1-696422-0?
Additional datasheets, footprints and schematics for 1-696422-0 are listed on our Part Details page. You can also find images and similar parts to 1-696422-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-696422-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-696422-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-696422-0 fall under?
The 1-696422-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-696422-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-696422-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-696422-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-696422-0 have stock available?
There is no stock from authorised distributors for 1-696422-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-696422-0 often in real-time on the comparison pages.
What if I can't find stock of 1-696422-0?
You can fill out our help required form which you can use to request a quote for 1-696422-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.