Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.53
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
For Use With | - |
RAFI Indicator Incandescent 28V Yellow | Distrelec |
Signal Lamp Filament Round 10mm Mount Diameter 28V Yellow Lens IP40 Flat QC | RAFI 1.69.507.105/1402 | RS Americas |
Indicator lamp Yellow | RS |
Rafi |Rafi 1.69507.105/1402 | Newark Electronics |
SIGNAL LAMP, TRANSPARENT, YELLOW | element14 |
Industrial Panel Mount Indicators / Switch Indicators SIGNAL LAMP,10MM Yellow | Sager |
Where can I find additional details, specifications and documents for a 1.69.507.105/1402?
Additional datasheets, footprints and schematics for 1.69.507.105/1402 are listed on our Part Details page. You can also find images and similar parts to 1.69.507.105/1402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.69.507.105/1402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.69.507.105/1402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.69.507.105/1402 fall under?
The 1.69.507.105/1402 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.69.507.105/1402 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.69.507.105/1402 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.69.507.105/1402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.69.507.105/1402 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 1.69.507.105/1402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.69.507.105/1402 often in real-time on the comparison pages.
What if I can't find stock of 1.69.507.105/1402?
You can fill out our help required form which you can use to request a quote for 1.69.507.105/1402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.