Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 2.54 – 5.08µm, 100 – 200µin |
---|---|
Contact Termination Area Plating Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
Contact Type | Tab |
Wire Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Crimp Area Plating Finish | Tin |
Post Size | .031 x .062in, .79 x 1.57mm |
Wire Size | 5 – 6mm², 10AWG |
Mount Type | Crimp |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Post & Tail Length | .475in, 12.07mm |
Termination Type | Crimp |
TERMI-TWIST Printed Circuit Connector F | Avnet America |
Fiber Optic Cable Assemblies TERMI-POINT FEED THRU POST | Sager |
Where can I find additional details, specifications and documents for a 1-67469-0?
Additional datasheets, footprints and schematics for 1-67469-0 are listed on our Part Details page. You can also find images and similar parts to 1-67469-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-67469-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-67469-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-67469-0 fall under?
The 1-67469-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-67469-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-67469-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-67469-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-67469-0 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-67469-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-67469-0 often in real-time on the comparison pages.
What if I can't find stock of 1-67469-0?
You can fill out our help required form which you can use to request a quote for 1-67469-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.