Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Copper |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Copper |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Tin |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Wire Size | 5 – 6mm², 10AWG |
Test Current | 15A |
Mount Type | Crimp |
Wire Insulation Support | With |
For Multiple Crimp | No |
Special Features | Loose Piece |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Type Xii Female Cont (Strip) |Amp Te Connectivity 1-66741-9 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Type Xii Female Cont (Strip) | TE Connectivity 1-66741-9 | RS Americas |
Pin & Socket Connectors TYPXII SKT 10AWG CU/SN | Sager |
Where can I find additional details, specifications and documents for a 1-66741-9?
Additional datasheets, footprints and schematics for 1-66741-9 are listed on our Part Details page. You can also find images and similar parts to 1-66741-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66741-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66741-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66741-9 fall under?
The 1-66741-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66741-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66741-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66741-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66741-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1-66741-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66741-9 often in real-time on the comparison pages.
What if I can't find stock of 1-66741-9?
You can fill out our help required form which you can use to request a quote for 1-66741-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.