Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.81
|
No stock
|
Buy Now | |
TE Store
from US$12.53
|
1,588
in stock
|
Buy Now | |
TTI Europe
from US$11.40
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$10.77
|
-
|
Buy Now | |
Avnet America
from US$10.85
|
-
|
Buy Now | |
RS Americas
from US$14.58
|
-
|
Buy Now | |
element14
from US$10.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
端子の下地めっきの材料 | Copper |
Contact Termination Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 35A |
Contact Type | Socket |
Contact Orientation | Right Angle |
Wire Size | 10AWG, 5 – 6mm² |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
For Multiple Crimp | No |
Circuit Application | Power |
Special Features | Loose Piece |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
TYPE XII FEMALE CONT (STRIP) Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 10 AWG Wire Size: 5 – 6 mm² Socket Gold 10 AWG | Connector Contact | Part Number: 1-66741-1 | Internal Number: 1-66741-1 | TE Connectivity | TE Store |
Contact, Socket, 10-8Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TYPE XII FEMALE CONT (STRIP) | TE Connectivity 1-66741-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66741-1?
Additional datasheets, footprints and schematics for 1-66741-1 are listed on our Part Details page. You can also find images and similar parts to 1-66741-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66741-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66741-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66741-1 fall under?
The 1-66741-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66741-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66741-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66741-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66741-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-66741-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66741-1 often in real-time on the comparison pages.
What if I can't find stock of 1-66741-1?
You can fill out our help required form which you can use to request a quote for 1-66741-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.