Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
868
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
868
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
868
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
868
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Gold |
Wire Size | 32AWG, .03mm² |
Post Size | .025in, .64mm |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Wire Wrap |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Standard Circular Contacts Pin,.062 Dia .025 Sq |Amp Te Connectivity 1-66460-0 | Newark Electronics |
Standard Circular Contacts PIN .062 DIA .025 SQ | Rapid Electronics |
TE Connectivity PIN .062 DIA .025 SQ POST LP Standard Ci | Distrelec |
Contact PIN Crimp ST Cable Mount | Avnet America |
Connector, Pin,.062 Dia,.025 Sq Post, Lp | TE Connectivity 1-66460-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66460-0?
Additional datasheets, footprints and schematics for 1-66460-0 are listed on our Part Details page. You can also find images and similar parts to 1-66460-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66460-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66460-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66460-0 fall under?
The 1-66460-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66460-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66460-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66460-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66460-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-66460-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66460-0 often in real-time on the comparison pages.
What if I can't find stock of 1-66460-0?
You can fill out our help required form which you can use to request a quote for 1-66460-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.