Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .035 – .055in, .89 – 1.4mm |
Wire Size | .12 – .2mm², 26 – 24AWG |
Test Current | 13A |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL File Number | E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Reverse reeled for mini-applicator. Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III+ SKT,26-24,TIN,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Connector Contact | Part Number: 1-66108-7 | Internal Number: 1-66108-7 | TE Connectivity | TE Store |
Iii+ Skt,26-24,tin,strip |Te Connectivity 1-66108-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, III+ Skt,26-24,Tin, Strip | TE Connectivity 1-66108-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-66108-7?
Additional datasheets, footprints and schematics for 1-66108-7 are listed on our Part Details page. You can also find images and similar parts to 1-66108-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66108-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66108-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66108-7 fall under?
The 1-66108-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66108-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66108-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66108-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66108-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-66108-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66108-7 often in real-time on the comparison pages.
What if I can't find stock of 1-66108-7?
You can fill out our help required form which you can use to request a quote for 1-66108-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.