Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 50FCD10BS |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 50A |
Leakage Current (Max) (250VAC, 50Hz) | 3.25mA |
Mount Style | Flanged |
Input Type | Terminal Block |
Filter Type | Power Line |
Output Type | Terminal Block |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
50FCD10BS = F7754S Current Rating: 50 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Filters & Fcd Series | 50 A Terminal Block DELTA (3 wire + ground) | Part Number: 1-6609974-6 | Internal Number: 1-6609974-6 | Alias Number: 50FCD10BS | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 50A 480VAC Terminal Block Flange Mount | Avnet America |
Filter, 50FCD10BS = F7754S | TE Connectivity 1-6609974-6 | RS Americas |
Power Line Filters 50FCD10BS = F7754S | Sager |
Where can I find additional details, specifications and documents for a 1-6609974-6?
Additional datasheets, footprints and schematics for 1-6609974-6 are listed on our Part Details page. You can also find images and similar parts to 1-6609974-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609974-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609974-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609974-6 fall under?
The 1-6609974-6 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609974-6 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609974-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609974-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609974-6 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1-6609974-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609974-6 often in real-time on the comparison pages.
What if I can't find stock of 1-6609974-6?
You can fill out our help required form which you can use to request a quote for 1-6609974-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.