Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 36FCD10B |
Prices starting from US$217.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$264.19
|
No stock
|
Buy Now | |
element14
from US$279.59
|
4
in stock
|
Buy Now | |
TE Store
from US$659.01
|
4
in stock
|
Buy Now | |
Farnell
from US$274.61
|
4
in stock
|
Buy Now | |
Avnet America
from US$260.47
|
-
|
Buy Now | |
RS Americas
from US$291.57
|
-
|
Buy Now | |
Sager
from US$217.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .52mA |
Voltage (Max) | 480VAC |
Current Rating | 36A |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | Terminal Block |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
Filter, 36A, 3 Phase | Newark Electronics |
FILTER, 36A, 3 PHASE | element14 |
36FCD10B = F7753B Current Rating: 36 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Filters & Fcd Series | 36 A Terminal Block DELTA (3 wire + ground) | Part Number: 1-6609974-1 | Internal Number: 1-6609974-1 | Alias Number: 36FCD10B | TE Connectivity | TE Store |
Power Line Filter 50Hz/60Hz 36A 480VAC Screw Flange Mount | Avnet America |
Filter, 36FCD10B = F7753B | TE Connectivity 1-6609974-1 | RS Americas |
Power Line Filters 36A PHNX-PHNX CNTACT | Sager |
Where can I find additional details, specifications and documents for a 1-6609974-1?
Additional datasheets, footprints and schematics for 1-6609974-1 are listed on our Part Details page. You can also find images and similar parts to 1-6609974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609974-1 fall under?
The 1-6609974-1 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609974-1 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609974-1 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Farnell and Avnet America have stock available or on a lead time for 1-6609974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609974-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6609974-1?
You can fill out our help required form which you can use to request a quote for 1-6609974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.