Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609929-1 |
Shield Style | Filter Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | 2-Voltage |
Panel Thickness Range | .13 – 1mm |
Current Rating | 6A |
Input Voltage Select | Dual AC (Series/Parallel) |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Mount Angle | Vertical |
Mount Style | Flanged |
Filtered | Yes |
Output Type | .187" FASTON |
Ground Choke Option | No |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Switch Type | DPST |
Filter Type | Power Entry Module |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Pe0Sxdh6A=C2225 |Amp Te Connectivity 1-6609929-1 | Newark Electronics |
AMP1-6609929-1 | Avnet America |
AC Power Entry Modules FUSE FILTER 6A | Sager |
Where can I find additional details, specifications and documents for a 1-6609929-1?
Additional datasheets, footprints and schematics for 1-6609929-1 are listed on our Part Details page. You can also find images and similar parts to 1-6609929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609929-1 fall under?
The 1-6609929-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609929-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609929-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-6609929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609929-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6609929-1?
You can fill out our help required form which you can use to request a quote for 1-6609929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.