Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609115-7 |
Fuse Options | Single |
---|---|
Voltage Selection | None |
Input Voltage Select | None |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 3A |
Leakage Current (Max) (250VAC, 50Hz) | 420µA |
Mount Style | Flanged |
Mount Angle | Vertical |
Comment | CAUTION: Do not attempt to operate a single-fused model without the fuse door in place! |
Input Type | IEC |
Filter Type | Power Entry Module |
Output Type | Wire Lead |
Type of Connector | IEC 320/C-14 |
Filtered | Yes |
Ground Option | None |
Switch Type | None |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 3A IEC - WIRE LEAD FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609115-7?
Additional datasheets, footprints and schematics for 1-6609115-7 are listed on our Part Details page. You can also find images and similar parts to 1-6609115-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609115-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609115-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609115-7 fall under?
The 1-6609115-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609115-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609115-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609115-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609115-7 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1-6609115-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609115-7 often in real-time on the comparison pages.
What if I can't find stock of 1-6609115-7?
You can fill out our help required form which you can use to request a quote for 1-6609115-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.