Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 230FCD10B |
Prices starting from US$742.36
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Voltage (Max) | 480VAC |
Current Rating | 230A |
Mount Style | Flanged |
Filter Type | 3-Phase Power Line |
Output Type | Terminal Block |
Filtered | Yes |
Input Type | Terminal Block |
Operating Temperature Range | -10 – 40°C |
RFI Filter | RS |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1-6609070-2 | Newark Electronics |
Power Line Filter 50Hz/60Hz 230A 480VAC Terminal Block Flange Mount | Avnet America |
Filter, 230FCD10B=F7799 | TE Connectivity 1-6609070-2 | RS Americas |
Special Order: 230FCD10B=F7799 Current Rating: 230 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC Corcom 3-Phase Filters & Fcd Series | 230 A Terminal Block DELTA (3 wire + ground) | Part Number: 1-6609070-2 | Internal Number: 1-6609070-2 | Alias Number: 230FCD10B | TE Connectivity | TE Store |
Power Line Filters 230A TERM BLOCK SNGL STAGE | Sager |
Where can I find additional details, specifications and documents for a 1-6609070-2?
Additional datasheets, footprints and schematics for 1-6609070-2 are listed on our Part Details page. You can also find images and similar parts to 1-6609070-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609070-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609070-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609070-2 fall under?
The 1-6609070-2 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609070-2 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609070-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609070-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609070-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-6609070-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609070-2 often in real-time on the comparison pages.
What if I can't find stock of 1-6609070-2?
You can fill out our help required form which you can use to request a quote for 1-6609070-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.