Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609053-1 |
Prices starting from US$46.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$94.49
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$92.59
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$92.59
|
20
in stock
|
Buy Now | |
Future Electronics
from US$46.77
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$158.49
|
-
|
Buy Now | |
Avnet America
from US$68.83
|
-
|
Buy Now | |
Boersig
from US$80.78
|
-
|
Buy Now | |
Distrelec
from US$96.01
|
-
|
Buy Now | |
TTI Europe
from US$59.23
|
-
|
Buy Now | |
Sager
from US$60.18
|
-
|
Buy Now | |
Farnell
from US$76.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Current Rating | 15A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
1-6609053-1 15EHT1=F7669 S0 | Heilind Electronics |
Power Line Filter 15A 250V Chass Mnt 1 p | RS |
250 V 15 A High Performance RFI Power Line Filters for Medical Equipment | Future Electronics |
Power Line Filters 15A Faston-Fastn1/4 Flange Mt. |Amp Te Connectivity 1-6609053-1 | Newark Electronics |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
15EHT1=F7669 S0 | Boersig |
TE Connectivity 15EHT1 F7669 S0 Single Phase EMI Filter | Distrelec |
15A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters 15A FASTON-FASTN1/4 FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609053-1?
Additional datasheets, footprints and schematics for 1-6609053-1 are listed on our Part Details page. You can also find images and similar parts to 1-6609053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609053-1 fall under?
The 1-6609053-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609053-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609053-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 1-6609053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609053-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6609053-1?
You can fill out our help required form which you can use to request a quote for 1-6609053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.