1-6609046-1 Power Line Filters by TE Connectivity

20ET1 J0=F7812

Status: Active
Series: -
RoHS: Unknown
Aliases: 20ET1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.16

Distributor Stock
Logo for Farnell
Farnell
from US$77.71
No stock
Buy Now
Logo for TE Store
TE Store
from US$166.58
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$126.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$64.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$135.87
-
Buy Now
Logo for Sager
Sager
from US$61.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Current Rating 20A
Leakage Current (Max) (250VAC, 50Hz) .5mA
Leakage Current (Max) (120VAC, 60Hz) .3mA
Voltage (Max) 250VAC
Mount Style Flanged
Filtered Yes
Filter Type Power Line
Ground Choke Option No
Output Type .250" FASTON
Input Type .250" FASTON
Operating Temperature Range -10 – 40°C

Alternative Descriptions

20ET1 J0=F7812 Current Rating: 20 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .3 mA Leakage Current (Max) (250VAC, 50Hz): .5 mA Single Phase Filters & Corcom T Series | 20 A .250" FASTON .3 mA | Part Number: 1-6609046-1 | Internal Number: 1-6609046-1 | Alias Number: 20ET1 | TE Connectivity | TE Store
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1-6609046-1 | Newark Electronics
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America
Filter, 20ET1 J0=F7812 | TE Connectivity 1-6609046-1 | RS Americas
Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-6609046-1?

Additional datasheets, footprints and schematics for 1-6609046-1 are listed on our Part Details page. You can also find images and similar parts to 1-6609046-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-6609046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-6609046-1 fall under?

The 1-6609046-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.

Can I view similar or alternative parts?

You can view similar parts to 1-6609046-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609046-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-6609046-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-6609046-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1-6609046-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-6609046-1 often in real-time on the comparison pages.

What if I can't find stock of 1-6609046-1?

You can fill out our help required form which you can use to request a quote for 1-6609046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay