Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609037-6 |
Prices starting from US$38.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.69
|
No stock
|
Buy Now | |
Heilind Electronics
from US$61.61
|
478
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$61.61
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$46.01
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$57.90
|
46
in stock
|
Buy Now | |
Future Electronics
from US$47.19
|
36
in stock
|
Buy Now | |
Sager
from US$43.33
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.23
|
20
in stock
|
Buy Now | |
Distrelec
from US$45.76
|
4
in stock
|
Buy Now | |
Avnet America
from US$45.08
|
2
in stock
|
Buy Now | |
element14
from US$44.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 30A |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
Leakage Current (Max) (120VAC, 60Hz) | .73mA |
Mount Style | Flanged |
Input Type | 10-32 Stud |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | 10-32 Stud |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
1-6609037-6 30EMC6=F8131 | Heilind Electronics |
Power Line Filters 30A DUAL RFI FILTER | Rapid Electronics |
30EMC6 Series 30 A 0.73 mA 10-32 Stud Flanged Mount Single Phase Filter | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
TE Connectivity - AMP Single Phase EMI Filter 250V | Distrelec |
Power Line Filter 50Hz/60Hz 30A 250VAC Screw Flange Mount | Avnet America |
POWER LINE FILTER, EMI, RFI, 30A, TB | element14 |
Where can I find additional details, specifications and documents for a 1-6609037-6?
Additional datasheets, footprints and schematics for 1-6609037-6 are listed on our Part Details page. You can also find images and similar parts to 1-6609037-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609037-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609037-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609037-6 fall under?
The 1-6609037-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609037-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609037-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609037-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609037-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1-6609037-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609037-6 often in real-time on the comparison pages.
What if I can't find stock of 1-6609037-6?
You can fill out our help required form which you can use to request a quote for 1-6609037-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.