Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609037-1 |
Prices starting from US$14.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.14
|
80
in stock
|
Buy Now | |
element14
from US$17.75
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$14.84
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$17.40
|
80
in stock
|
Buy Now | |
Farnell
from US$18.67
|
66
in stock
|
Buy Now | |
Heilind Electronics
from US$19.84
|
29
in stock
|
Buy Now | |
Distrelec
from US$14.80
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.84
|
9
in stock
|
Buy Now | |
Avnet America
from US$14.75
|
-
|
Buy Now | |
TTI Europe
from US$15.32
|
-
|
Buy Now | |
Sager
from US$14.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (120VAC, 60Hz) | .21mA |
---|---|
Current Rating | 3A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
FILTER, 3A, 1 PHASE | element14 |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1-6609037-1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
POWER LINE FILTER, 1-PH, 3A, 250VAC | Farnell |
1-6609037-1 3EMC1=F8126 | Heilind Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50HzHz | Distrelec |
Power Line Filter 50Hz/60Hz 3A 250VAC Faston Flange Mount | Avnet America |
3A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters 3A 1/4-1/4 FASTON FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609037-1?
Additional datasheets, footprints and schematics for 1-6609037-1 are listed on our Part Details page. You can also find images and similar parts to 1-6609037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609037-1 fall under?
The 1-6609037-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609037-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609037-1 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-6609037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609037-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6609037-1?
You can fill out our help required form which you can use to request a quote for 1-6609037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.