Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609036-5 |
Leakage Current (Max) (120VAC, 60Hz) | .75mA |
---|---|
Current Rating | 30A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.25mA |
Mount Style | Flanged |
Input Type | Stud |
Output Type | Stud |
Filter Type | Power Line |
Filtered | Yes |
Ground Choke Option | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 30A 250V SK Series 1 p | RS |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 1-6609036-5 | Newark Electronics |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
30VSK6C=F7520 S0 | Boersig |
Power Line Filters 30A STUD GRND CHOKE | Sager |
Where can I find additional details, specifications and documents for a 1-6609036-5?
Additional datasheets, footprints and schematics for 1-6609036-5 are listed on our Part Details page. You can also find images and similar parts to 1-6609036-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609036-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609036-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609036-5 fall under?
The 1-6609036-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609036-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609036-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609036-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609036-5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for 1-6609036-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609036-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6609036-5?
You can fill out our help required form which you can use to request a quote for 1-6609036-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.