Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609036-3 |
Prices starting from US$37.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.47
|
25
in stock
|
Buy Now | |
Sager
from US$37.44
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$54.38
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$79.97
|
10
in stock
|
Buy Now | |
Distrelec
from US$56.07
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.38
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$86.52
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$95.70
|
2
in stock
|
Buy Now | |
Future Electronics
from US$53.54
|
-
|
Buy Now | |
Avnet America
from US$40.43
|
-
|
Buy Now | |
RS Americas
from US$87.38
|
-
|
Buy Now | |
Farnell
from US$44.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .75mA |
Leakage Current (Max) (250VAC, 50Hz) | 1.25mA |
Mount Style | Flanged |
Input Type | Stud |
Ground Choke Option | No |
Output Type | Stud |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 20A 250V SK series 1 p | RS |
Power Line Filters 20A STUD TERM | Sager |
1-6609036-3 20VSK6=F7586 S0 | Heilind Electronics |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
TE Connectivity 20VSK6 F7586 S0 Single Phase EMI Filter | Distrelec |
Single Phase Emi Filter, 250V, 50/60Hzhz |Amp Te Connectivity 1-6609036-3 | Newark Electronics |
SK Series 20 A 250 V Flange Mount Corcom High Performance RFI Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Flange Mount | Avnet America |
Corcom SK, Single Phase Filters, 20A Filter Current Rating, Flanged, F7586 | TE Connectivity 1-6609036-3 | RS Americas |
20VSK6=F7586 S0 | Farnell |
Where can I find additional details, specifications and documents for a 1-6609036-3?
Additional datasheets, footprints and schematics for 1-6609036-3 are listed on our Part Details page. You can also find images and similar parts to 1-6609036-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609036-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609036-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609036-3 fall under?
The 1-6609036-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609036-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609036-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609036-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609036-3 have stock available?
Authorised distributors including RS, Sager, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-6609036-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609036-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6609036-3?
You can fill out our help required form which you can use to request a quote for 1-6609036-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.