Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609021-3 |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Current Rating | 20A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | Stud |
Input Type | Stud |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filter 20A 250V B Series 1 ph | RS |
Power Line Filters 20A STUD - STUD FLANGE MOUNT | Sager |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1-6609021-3 | Newark Electronics |
LINE FILTER 250VAC 20A CHASS MNT | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-6609021-3?
Additional datasheets, footprints and schematics for 1-6609021-3 are listed on our Part Details page. You can also find images and similar parts to 1-6609021-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609021-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609021-3 fall under?
The 1-6609021-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609021-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609021-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609021-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609021-3 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-6609021-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609021-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6609021-3?
You can fill out our help required form which you can use to request a quote for 1-6609021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.