1-6609016-0

EMI Filters

> Multi-Function Inlet Filters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-6609016-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-6609016-0
Series Information for 1-6609016-0 - TE Connectivity
  • Status: Active
  • Aliases: 1-6609016-0
  • Product Code: L706
  • Global Product Line: F49
  • GPL Description: Industrial

Description

6ED2=F7075 S0

Specifications

Leakage Current (Max) (120VAC, 60Hz):
220µA
Voltage (Max):
250VAC
Leakage Current (Max) (250VAC, 50Hz):
380µA
Current Rating:
6A
Mount Style:
Flanged
Mount Angle:
Right Angle
Type of Connector:
IEC 60320-1 C-13
Ground Option:
None
Ground Choke Option:
No
Filter Type:
Power Line
Input Type:
IEC
Filtered:
Yes
Output Type:
.250" FASTON
Operating Temperature Range:
-10 – 40°C

Compatibility

  • Compatible Parts: 1609142-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
6ED2=F7075 S0
Newark Electronics
6ED2=F7075 S0
Avnet America
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Panel Mount
Allied Electronics, Inc
6ED2=F7075 S0
Avnet Europe
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount
Avnet Asia
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount
Future Electronics
ED Series 6 Amp High Performance Compact RFI Power Line Filter, IEC Style - 6ED2
Series Information for 1-6609016-0 . - TE Connectivity
RoHS Compliant

Description

IEC FILTER EMI 6A QC

Specifications

Capacitance:
0.105µF
Voltage Rating:
250VAC
Filter Type:
EMI
Current Rating:
6A
Filter Terminals:
Quick Connect
Inductance Min:
930µH
Leakage Current Max:
380µA
Product Range:
ED Series
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
6ED2=F7075 S0
Newark Electronics
6ED2=F7075 S0
Avnet America
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Panel Mount
Allied Electronics, Inc
6ED2=F7075 S0
Avnet Europe
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount
Avnet Asia
Power Line Filter 50Hz/60Hz 6A 250VAC Faston Flange Mount
Future Electronics
ED Series 6 Amp High Performance Compact RFI Power Line Filter, IEC Style - 6ED2