Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.24
|
200,703
in stock
|
Buy Now | |
Newark Electronics
from US$6.43
|
200,703
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
200,703
in stock
|
Buy Now | |
Farnell
from US$4.35
|
160,570
in stock
|
Buy Now | |
Avnet Asia
from US$4.38
|
1,320
in stock
|
Buy Now | |
TE Store
from US$5.42
|
1,022
in stock
|
Buy Now | |
Avnet America
from US$4.00
|
-
|
Buy Now | |
RS Americas
from US$6.27
|
-
|
Buy Now |
Number of Signal Positions | 16 |
---|---|
Number of Power Positions | 2 |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 18 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 42A |
Contact Retention | Without |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board Mbxl R/A Hdr |Amp Te Connectivity 1-6600132-0 | Newark Electronics |
Power to the Board MBXL R/A HDR | Rapid Electronics |
TE Connectivity MBXL R/A HDR DB 1P+16S+1P Board Connecto | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
MBXL R/A HDR 1P 16S 1P ,CONNECTOR | Avnet Asia |
MBXL R/A HDR DB 1P+16S+1P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 18 Centerline (Pitch): 2.54 mm Header Plug Board-to-Board 18 | Rectangular Power Connector | Part Number: 1-6600132-0 | Internal Number: 1-6600132-0 | 2.54 mm | TE Connectivity | TE Store |
MBXL R/A HDR DB 1P plus 16S plus 1P, Rectangular Power Connectors | TE Connectivity 1-6600132-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-6600132-0?
Additional datasheets, footprints and schematics for 1-6600132-0 are listed on our Part Details page. You can also find images and similar parts to 1-6600132-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6600132-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6600132-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6600132-0 fall under?
The 1-6600132-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6600132-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6600132-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6600132-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6600132-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet Asia have stock available or on a lead time for 1-6600132-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6600132-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6600132-0?
You can fill out our help required form which you can use to request a quote for 1-6600132-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.