Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 38 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 0.76µm Gold Plated Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Conn Sec Ii 19Pos 150C/L |Amp Te Connectivity 1-650728-9 | Newark Electronics |
Standard Card Edge Connectors CONN SECII 19POS | Rapid Electronics |
TE Connectivity CONN SEC II 19POS 150C/L Card Edge Connector 19 Contact(s) 2 Row(s) Female Straight Surface Mount Terminal | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 38 POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 1-650728-9 .?
Additional datasheets, footprints and schematics for 1-650728-9 . are listed on our Part Details page. You can also find images and similar parts to 1-650728-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-650728-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-650728-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-650728-9 . fall under?
The 1-650728-9 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-650728-9 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-650728-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-650728-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-650728-9 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-650728-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-650728-9 . often in real-time on the comparison pages.
What if I can't find stock of 1-650728-9 .?
You can fill out our help required form which you can use to request a quote for 1-650728-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.