Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.68
|
2,493
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,493
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
2,493
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,493
in stock
|
Buy Now | |
Farnell
from US$0.97
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Right Angle, Vertical |
Number of Power Positions | 11 |
Number of Positions | 11 |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Termination Area Plating Thickness | 80µin, 2.03µm |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Width | 15.37mm, .605in |
Height | 9.4mm, .37in |
Mating Post Length | .33in, 8.6mm |
Length | 43.56mm, 1.715in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention Type | Latch |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Product Type | Header |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.6mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers & Wire Housings 3.96 Ep Hdr Assy 11P R/A |Amp Te Connectivity 1-647676-1 | Newark Electronics |
Headers&Wire Housings 3.96 EP HDR ASSY 11P R/A | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 11P R/A Board Connector | Distrelec |
CONNECTOR, HEADER, 11POS, 1ROW, 3.96MM | Farnell |
Conn Wire to Board HDR 11 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-647676-1?
Additional datasheets, footprints and schematics for 1-647676-1 are listed on our Part Details page. You can also find images and similar parts to 1-647676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-647676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-647676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-647676-1 fall under?
The 1-647676-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-647676-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-647676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-647676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-647676-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-647676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-647676-1 often in real-time on the comparison pages.
What if I can't find stock of 1-647676-1?
You can fill out our help required form which you can use to request a quote for 1-647676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.