Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Connector Profile | Low |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2.03µm, 80µin |
Mating Post Length | 8.6mm, .33in |
Contact Design | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
PCB Contact Termination Area Plating Material Thickness | 2.03µm, 80µin |
Contact Type | Pin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 47.5mm, 1.87in |
Connector Width | 15.37mm, .605in |
Connector Height | 9.4mm, .37in |
コネクタの高さ | 9.4mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .146in, 3.6mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP HDR ASSY 10P R/A | Heilind Electronics |
3.96 Ep Hdr Assy 10P R/A |Te Connectivity 1-647676-0 | Newark Electronics |
Conn Wire to Board HDR 10 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Special Order: 3.96 EP HDR ASSY 10P R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-647676-0 | Internal Number: 1-647676-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-647676-0?
Additional datasheets, footprints and schematics for 1-647676-0 are listed on our Part Details page. You can also find images and similar parts to 1-647676-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-647676-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-647676-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-647676-0 fall under?
The 1-647676-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-647676-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-647676-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-647676-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-647676-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-647676-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-647676-0 often in real-time on the comparison pages.
What if I can't find stock of 1-647676-0?
You can fill out our help required form which you can use to request a quote for 1-647676-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.