1-647402-6 PCB Connectors by TE Connectivity

16P SL156 HSG W/RMP&TABS,OVSZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Newark
Newark
from US$1.60
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.41
-
Buy Now

Specifications

Number of Positions 16
Number of Rows 1
Contact Retention Within Housing Without
Contact Current Rating (Max) 6.5A
Contact Layout Inline
Contact Type Socket
コネクタの高さ 6.35mm
Connector Height 6.35mm
Wire Size .0509 – .823mm², 30 – 18AWG
Connector Length 2.53in
Operating Voltage 250VAC
Housing Material Nylon - GF
Housing Entry Configuration Left End Open
Housing Color Natural
Centerline (Pitch) .156in, 3.96mm
Agency/Standard CSA, UL
CSA Rating Certified
UL Rating Listed
UL Flammability Rating UL 94V-0
UL File Number E28476
CSA File Number LR 7189
PCB Mount Alignment Without
Mating Retention Type Locking Ramp
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With SL .156 Contacts
Comment Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1
Packaging Method Package
実装方法 Package
Packaging Quantity 1
Sealable No
Connector System Wire-to-Board
Connector Type Housing
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

16P Sl156 Hsg W/Rmp&tabs,ovsz Rohs Compliant: Yes |Amp Te Connectivity 1-647402-6 | Newark Electronics
Conn Housing RCP 16 POS 3.96mm Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-647402-6?

Additional datasheets, footprints and schematics for 1-647402-6 are listed on our Part Details page. You can also find images and similar parts to 1-647402-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-647402-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-647402-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-647402-6 fall under?

The 1-647402-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-647402-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-647402-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-647402-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-647402-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-647402-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-647402-6 often in real-time on the comparison pages.

What if I can't find stock of 1-647402-6?

You can fill out our help required form which you can use to request a quote for 1-647402-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay