1-645955-1

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-645955-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-645955-1
Details for TE Store
1-645955-1
SOCKET,MIN-SPR B-N SN-SN SER-2 Socket Length:.184 in
Buy Directly from TE Store (20000 in Stock)
$0.3400 per unit
Series Information for 1-645955-1 - TE Connectivity
  • Status: Active
  • Product Code: 3084
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR B-N SN-SN SER-2

Specifications

Sleeve Plating Material:
Tin
Sealant:
Yes
Sleeve Material:
Copper
Contact Spring Plating Thickness:
30µin, 2.54µm
Contact Transmits (Typical):
Signal (Data)/Power
Contact Current Rating (Max):
5A
Contact Base Material:
Beryllium Copper
Socket Type:
Discrete
Contact Type:
Socket
Contact Spring Plating Material:
Tin
Contact Mating Area Plating Thickness:
2.54µm
Wire Size:
.081 – .326mm², 28 – 22AWG
Hole Size (Recommended):
.052in, 1.32mm
Socket Length:
.184in, 4.67mm
Mating Pin Diameter Range:
.36 – .66mm, .014 – .026in
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
10000
Packaging Method:
Reel
Sealable:
No
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Connector & Contact Terminates To:
Printed Circuit Board
Profile:
Zero
Connector System:
Cable-to-Board
Sleeve Style:
Bullet Nose
Termination Method to Wire & Cable:
Solder
Insertion Method:
Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MIN-SPR B-N SN-SN SER-2 ROHS COMPLIANT: NO
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD T/R
Avnet Asia
Conn Discrete Socket SKT 1 POS Solder ST SMD T/R
TE Store
SOCKET,MIN-SPR B-N SN-SN SER-2 Socket Length:.184 in;Socket Length:4.67 mm;Hole Size (Recommended):1.32 mm;Hole Size (Recommended):.052 in;Sealant:Yes 0.184" 4.67 mm 1.32 mm .052" | Discrete Socket | TE Connectivity