Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Rows | 4 |
Number of Signal Positions | 20 |
Number of Power Positions | 7 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 27 |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Power Contact Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VAC, 60VDC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .1in, 2.92mm, .115in, 5.46mm, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Boardlock |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Board Connector, Female, Right Angle |Amp Te Connectivity 1-6450870-4 | Newark Electronics |
Power to the Board MBXLE R/A RCPT 4HDP + 20S + | Rapid Electronics |
Multi-Beam XL Receptacle Assembly Short End Module Right Angle 20-Signal 4-High Power 3-Low Power Noble Metal Plated Copper Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 1-6450870-4?
Additional datasheets, footprints and schematics for 1-6450870-4 are listed on our Part Details page. You can also find images and similar parts to 1-6450870-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450870-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450870-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450870-4 fall under?
The 1-6450870-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450870-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450870-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450870-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450870-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-6450870-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450870-4 often in real-time on the comparison pages.
What if I can't find stock of 1-6450870-4?
You can fill out our help required form which you can use to request a quote for 1-6450870-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.