Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.32
|
52,431
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
52,431
in stock
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
Avnet Asia
from US$13.07
|
-
|
Buy Now | |
TE Store
from US$15.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Signal Positions | 32 |
Number of Power Positions | 14 |
Board-to-Board Configuration | Right Angle |
Mating & Unmating Configuration | Sequencing |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Number of Positions | 46 |
Contact Current Rating (Max) | 50A |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VDC, 60VAC, 200VDC, 200VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .1in, 2.54mm, 6.35mm, .25in |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention Type | Retention Clip/Post |
PCB Mount Retention | With |
Mating Retention Type | Retention Clip/Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Product Type | Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power to the Board MBXLE R/A HDR 32S+14P | Rapid Electronics |
Mbxle R/A Hdr 32S+14P |Amp Te Connectivity 1-6450831-4 | Newark Electronics |
Conn Power PL 14Power/32Signal POS Solder RA Thru-Hole 1Port | Avnet America |
Special Order: MBXLE R/A HDR 32S+14P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 46 Centerline (Pitch): 2.54 mm 6.35 mm Header Plug Board-to-Board 46 | Rectangular Power Connector | Part Number: 1-6450831-4 | Internal Number: 1-6450831-4 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-6450831-4?
Additional datasheets, footprints and schematics for 1-6450831-4 are listed on our Part Details page. You can also find images and similar parts to 1-6450831-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450831-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450831-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450831-4 fall under?
The 1-6450831-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450831-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450831-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450831-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450831-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1-6450831-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450831-4 often in real-time on the comparison pages.
What if I can't find stock of 1-6450831-4?
You can fill out our help required form which you can use to request a quote for 1-6450831-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.