Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 24 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Mating & Unmating Configuration | Sequencing |
Number of Rows | 4 |
Row-to-Row Spacing | 2.54mm, .1in |
Number of Positions | 24 |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 3.43µm |
Contact Current Rating (Max) | 50A |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .1in, 2.54mm |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Retention Clip/Post |
PCB Mount Retention Type | Retention Clip/Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Mbxle R/A Hdr 24S |Amp Te Connectivity 1-6450831-1 | Newark Electronics |
Conn Power PL 24Signal POS Solder RA Thru-Hole 1Port | Avnet America |
Special Order: MBXLE R/A HDR 24S Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Header Plug Board-to-Board 24 | Rectangular Power Connector | Part Number: 1-6450831-1 | Internal Number: 1-6450831-1 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-6450831-1?
Additional datasheets, footprints and schematics for 1-6450831-1 are listed on our Part Details page. You can also find images and similar parts to 1-6450831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450831-1 fall under?
The 1-6450831-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450831-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450831-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1-6450831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450831-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6450831-1?
You can fill out our help required form which you can use to request a quote for 1-6450831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.