Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.56
|
1,702
in stock
|
Buy Now | |
Newark Electronics
from US$17.69
|
1,702
in stock
|
Buy Now | |
Rapid Electronics
from US$13.91
|
1,702
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
1,702
in stock
|
Buy Now | |
Farnell
from US$28.17
|
1,362
in stock
|
Buy Now | |
Avnet America
from US$13.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Signal Positions | 48 |
Number of Positions | 58 |
Board-to-Board Configuration | Vertical |
Number of Power Positions | 10 |
Mating & Unmating Configuration | Sequencing |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 2.54mm, .1in |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Underplate Material Thickness | 4.19µm |
Power Contact Material | Tin |
Contact Current Rating (Max) | 50A |
Operating Voltage | 60VDC, 200VAC, 200VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 6.35mm, .1in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Boardlock |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 4.19mm, .165in |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power To The Board Mbxle Vert Hdr 5P+48S+5P |Amp Te Connectivity 1-6450820-8 | Newark Electronics |
Power to the Board MBXLE VERT HDR 5P+48S+5P | Rapid Electronics |
TE Connectivity MBXLE VERT HDR 5P48S5P Board Connector 5 | Distrelec |
CONN, BACKPLANE, PLUG, 58POS, PRESS FIT | Farnell |
Conn Power HDR 10Power/48Signal POS 2.54mm Press Fit ST Thru-Hole 128 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XLE Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XLE Series |
---|---|
No. of Contacts | 58Contacts |
Pitch Spacing | - |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Row Pitch | 3.81mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-6450820-8?
Additional datasheets, footprints and schematics for 1-6450820-8 are listed on our Part Details page. You can also find images and similar parts to 1-6450820-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450820-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450820-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450820-8 fall under?
The 1-6450820-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450820-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450820-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450820-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450820-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-6450820-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450820-8 often in real-time on the comparison pages.
What if I can't find stock of 1-6450820-8?
You can fill out our help required form which you can use to request a quote for 1-6450820-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.