Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.65
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$6.90
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
132
in stock
|
Buy Now | |
Chip One Stop
from US$7.12
|
132
in stock
|
Buy Now | |
Farnell
from US$13.81
|
110
in stock
|
Buy Now | |
Avnet America
from US$5.62
|
-
|
Buy Now | |
RS Americas
from US$6.27
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Rows | 4 |
Number of Signal Positions | 64 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 64 |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 42A |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Connector System | Board-to-Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Automotive Connectors Mbxl R/A Header W/ Guide |Amp Te Connectivity 1-6450520-3 | Newark Electronics |
Automotive Connectors MBXL R/A HEADER W/ GUIDE | Rapid Electronics |
TE Connectivity MBXL R/A HEADER W/ GUIDE 64S Board Conne | Distrelec |
BACKPLANE CONN, PLUG, 64POS, THT | Farnell |
SOLIS SP SPD22-16COM22-18MIL974 | TE Connectivity 1-6450520-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 64Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-6450520-3?
Additional datasheets, footprints and schematics for 1-6450520-3 are listed on our Part Details page. You can also find images and similar parts to 1-6450520-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450520-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450520-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450520-3 fall under?
The 1-6450520-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450520-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450520-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450520-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450520-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-6450520-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450520-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6450520-3?
You can fill out our help required form which you can use to request a quote for 1-6450520-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.