1-6450520-1 Power Connectors by TE Connectivity

MBXL R/A W/ GUIDE 1P + 16S + 1P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 18
Number of Rows 4
Board-to-Board Configuration Right Angle
Row-to-Row Spacing .1in, 2.54mm
Number of Power Positions 2
Number of Signal Positions 16
Contact Current Rating (Max) 42A
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Retention Without
Power Contact Material Tin
Contact Mating Area Plating Material Noble Metal
Underplate Material Thickness 2.92µm
Operating Voltage 60VAC, 60VDC
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
Mating Retention Type Action/Compliant Tail
PCB Mount Retention With
PCB Mount Retention Type Action/Compliant Tail
Circuit Application Power & Signal
Packaging Method Tray
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Contact Type Pin
Connector System Board-to-Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .115in, 2.92mm
Operating Temperature Range -4 – 221°F, -20 – 105°C

Compatible Parts


Alternative Descriptions

Conn Power HDR 2Power/16Signal POS Press RA Thru-Hole 1Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-6450520-1?

Additional datasheets, footprints and schematics for 1-6450520-1 are listed on our Part Details page. You can also find images and similar parts to 1-6450520-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-6450520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-6450520-1 fall under?

The 1-6450520-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-6450520-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450520-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-6450520-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-6450520-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-6450520-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-6450520-1 often in real-time on the comparison pages.

What if I can't find stock of 1-6450520-1?

You can fill out our help required form which you can use to request a quote for 1-6450520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay