Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Signal Positions | 12 |
---|---|
Number of Power Positions | 4 |
Number of Positions | 16 |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Underplate Material Thickness | 3.43µm |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VDC, 200VDC, 200VAC, 60VAC |
Centerline (Pitch) | 2.54mm, .1in, 6.35mm, .25in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Sealable | No |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Where can I find additional details, specifications and documents for a 1-6450161-6?
Additional datasheets, footprints and schematics for 1-6450161-6 are listed on our Part Details page. You can also find images and similar parts to 1-6450161-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450161-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450161-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450161-6 fall under?
The 1-6450161-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450161-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450161-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450161-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450161-6 have stock available?
There is no stock from authorised distributors for 1-6450161-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450161-6 often in real-time on the comparison pages.
What if I can't find stock of 1-6450161-6?
You can fill out our help required form which you can use to request a quote for 1-6450161-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.