1-6450142-7 Power Connectors by TE Connectivity

MBXL VERT RCPT 3ACP+9P+16S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.20

Distributor Stock
Logo for Distrelec
Distrelec
from US$8.42
61
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.21
61
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.24
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.20
-
Buy Now
Logo for Farnell
Farnell
from US$11.39
-
Buy Now

Specifications

Board-to-Board Configuration Vertical
Number of Rows 4
Row-to-Row Spacing .1in, 2.54mm
Number of Signal Positions 16
Number of Power Positions 12
PCB Mount Orientation Vertical
Number of Positions 28
Contact Mating Area Plating Material Noble Metal
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Retention Without
Contact Current Rating (Max) 42A
Operating Voltage 60VDC, 200VAC, 60VAC, 200VDC, 300VAC, 300VDC
Centerline (Pitch) 6.35mm, 7.62mm, .1in, .3in, 2.54mm, .25in
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Housing Color Black
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Contact Type Socket
Product Type Connector Assembly
Housing Type Receptacle
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

Connectors MBXL VERT RCPT 3ACP+9P+16S | Rapid Electronics
TE Connectivity MBXL VERT RCPT 3ACP+9P+16S Board to Boar | Distrelec
Mbxl Vert Rcpt 3Acp+9P+16S |Amp Te Connectivity 1-6450142-7 | Newark Electronics
MBXL VERT RCPT 3ACP, 9P, 16S | Avnet America


1-6450142-7 . Connectors by Unknown

POWER CONN RCPT 28POS 4ROW 2.54MM

Status: Unknown
Series: MULTI-BEAM XL
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 28Contacts
Product Range MULTI-BEAM XL
Connector Mounting PCB Mount
Contact Termination Type Through Hole
Pitch Spacing 2.54mm
Gender Receptacle
Contact Gender Socket
Contact Material Copper Alloy
Contact Plating -
Connector Shell Size -
No. of Rows 4Rows
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-6450142-7?

Additional datasheets, footprints and schematics for 1-6450142-7 are listed on our Part Details page. You can also find images and similar parts to 1-6450142-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-6450142-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450142-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-6450142-7 fall under?

The 1-6450142-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-6450142-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450142-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-6450142-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-6450142-7 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-6450142-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-6450142-7 often in real-time on the comparison pages.

What if I can't find stock of 1-6450142-7?

You can fill out our help required form which you can use to request a quote for 1-6450142-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay