Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.66
|
740
in stock
|
Buy Now | |
TE Store
from US$1.44
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
740
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
740
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
740
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Height | 13.34mm, .525in |
Length | 1.872in, 47.55mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | 10.16mm, .4in |
Operating Voltage | 600VAC |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Friction Lock |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
12P MTA156 HDR ASSY RN STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-644753-2 | Internal Number: 1-644753-2 | 3.96 mm | TE Connectivity | TE Store |
Headers & Wire Housings Header Vert 12Pos Tin |Amp Te Connectivity 1-644753-2 | Newark Electronics |
Headers&Wire Housings HEADER VERT 12POS TIN | Rapid Electronics |
TE Connectivity 12P MTA156 HDR ASSY RN STR F/L Board Con | Distrelec |
Conn Wire to Board HDR 12 POS 3.96mm Solder ST Thru-Hole Package | Future Electronics |
Conn Wire to Board HDR 12 POS 3.96mm Solder ST Thru-Hole | Avnet America |
12P MTA156 HDR ASSY RN STR F/L | TE Connectivity 1-644753-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-644753-2?
Additional datasheets, footprints and schematics for 1-644753-2 are listed on our Part Details page. You can also find images and similar parts to 1-644753-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-644753-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-644753-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-644753-2 fall under?
The 1-644753-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-644753-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-644753-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-644753-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-644753-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-644753-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-644753-2 often in real-time on the comparison pages.
What if I can't find stock of 1-644753-2?
You can fill out our help required form which you can use to request a quote for 1-644753-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.