Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PREDA1-07L-BB0CW |
Prices starting from US$27.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$50.59
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$52.44
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$55.88
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$55.80
|
7
in stock
|
Buy Now | |
Avnet America
from US$27.89
|
-
|
Buy Now | |
TE Store
from US$79.28
|
-
|
Buy Now | |
Sager
from US$41.36
|
-
|
Buy Now | |
Farnell
from US$49.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Seal Type | Waterproof |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off (On) |
Contact Current Rating | 20A |
Contact Base Material | Brass |
Switch Contact Plating Material | Silver Alloy |
Toggle Length | .688in, 17.48mm |
Voltage Rating | 30 VDC, 250 VAC, 125 VAC |
UL/CSA Current Rating (250V) | 20A |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Mounting Type | Panel |
Switch Type | Power Toggle |
Sealed | Yes |
Toggle Style | Baton |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | .25 x .032 Quick Connect Terminals |
Toggle Switches AWTT1504 | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-off-(on) 20A | Distrelec |
Toggle Switches Awtt1504 |Amp Te Connectivity 1-6437630-0 | Newark Electronics |
Switch Toggle ON OFF (ON) DPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: AWTT1504 Configuration (Pole-Throw): Double Pole - Double Throw Contact Base Material: Brass Switch Contact Plating Material: Silver Alloy Sealing Method: Rubber O-Ring Toggle Style: Baton Double Pole - Double Throw Brass Silver Alloy Rubber O-Ring | Toggle Switch | Part Number: 1-6437630-0 | Internal Number: 1-6437630-0 | Alias Number: PREDA1-07L-BB0CW | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-6437630-0?
Additional datasheets, footprints and schematics for 1-6437630-0 are listed on our Part Details page. You can also find images and similar parts to 1-6437630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6437630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6437630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6437630-0 fall under?
The 1-6437630-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-6437630-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6437630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6437630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6437630-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-6437630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6437630-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6437630-0?
You can fill out our help required form which you can use to request a quote for 1-6437630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.