1-643077-2

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-643077-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-643077-2
Series Information for 1-643077-2 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

12P MTA100 MOLDED COVER F/T

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
12
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
12P MTA100 MOLDED COVER F/T
Newark Electronics
Accessory Type:Strain Relief Cover; For Use With:MTA-100 Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; Enclosure Material:Nylon RoHS Compliant: Yes
Avnet America
Connector Accessories 12 POS Feed Thru Strain Relief Cover Nylon White
Allied Electronics, Inc
Circular Connector, 12P MTA100 MOLDED COVER F/T MTA-100 Series
Avnet Europe
Connector Accessories 12 POS Feed Thru Strain Relief Cover Nylon White