Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 10 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
10P MTA100 MOLDED COVER F/T Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 10 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 1-643077-0 | Internal Number: 1-643077-0 | TE Connectivity | TE Store |
Strain Relief Cover, 10Way, Nylon | Newark Electronics |
Connector Accessories 10 POS Strain Relief Feed Thru Covers Nylon White Loose Piece | Avnet America |
10P MTA100 MOLDED COVER F-T | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-643077-0?
Additional datasheets, footprints and schematics for 1-643077-0 are listed on our Part Details page. You can also find images and similar parts to 1-643077-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643077-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643077-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643077-0 fall under?
The 1-643077-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643077-0 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643077-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643077-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643077-0 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-643077-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643077-0 often in real-time on the comparison pages.
What if I can't find stock of 1-643077-0?
You can fill out our help required form which you can use to request a quote for 1-643077-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.