Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
7,079
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
7,079
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
7,079
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
7,079
in stock
|
Buy Now | |
Farnell
from US$0.59
|
5,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
1,821
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
371
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 16 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Strain Rlf Cover 16P Closed End |Amp Te Connectivity 1-643075-6 | Newark Electronics |
STRAIN RLF COVER 16P Closed End | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 16P MTA100 MOLDED COVER | Distrelec |
STRAIN RELIEF COVER, CONN, 16POS, NYLON | Farnell |
MTA-100,Strain Relief Cover,16way | RS |
Connector Accessories 16 POS Strain Relief Closed End Covers Nylon White | Avnet America |
Cover, Strain Relief, Nylon, White, AMP Brand | TE Connectivity 1-643075-6 | RS Americas |
STRAIN RELIEF COVER, 16WAY, NYLON | element14 |
Where can I find additional details, specifications and documents for a 1-643075-6?
Additional datasheets, footprints and schematics for 1-643075-6 are listed on our Part Details page. You can also find images and similar parts to 1-643075-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643075-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643075-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643075-6 fall under?
The 1-643075-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643075-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643075-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643075-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643075-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-643075-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643075-6 often in real-time on the comparison pages.
What if I can't find stock of 1-643075-6?
You can fill out our help required form which you can use to request a quote for 1-643075-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.