1-643071-8

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-643071-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-643071-8
Series Information for 1-643071-8 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

18P MTA156 FD-THRU COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
18
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
18P MTA156 FD-THRU COVER ROHS COMPLIANT: YES
Avnet America
Connector Accessories 18 POS Strain Relief Feed Thru Cover Nylon White