1-643071-5

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-643071-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-643071-5
Series Information for 1-643071-5 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

15P 156 CL MTA FD/TH COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
15
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
15P 156 CL MTA FD/TH COVER
Newark Electronics
STRAIN RELIEF COVER, 15WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:15Positions; Strain Relief Material:Nylon (Polyamide); Product Range:MTA156 Series RoHS Compliant: Yes
Avnet America
Connector Accessories 15 POS Strain Relief Feed Thru Cover Nylon White
Allied Electronics, Inc
Connector STRAIN RELIEF COVER 15POS
Avnet Europe
Connector Accessories 15 POS Strain Relief Feed Thru Cover Nylon White