Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 12 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories 12 POS Strain Relief Feed Thru Cover Nylon White | Avnet America |
12P MTA156 FD-THRU COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 12 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 1-643071-2 | Internal Number: 1-643071-2 | Nylon | TE Connectivity | TE Store |
Strain Relief Cover, 12Way, Nylon | Newark Electronics |
MTA-156 12 Position Feed Thru Strain Relief Cover | Future Electronics |
Circular Connector, 12P MTA156 FD-THRU COVER MTA156 Series | TE Connectivity 1-643071-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-643071-2?
Additional datasheets, footprints and schematics for 1-643071-2 are listed on our Part Details page. You can also find images and similar parts to 1-643071-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643071-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643071-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643071-2 fall under?
The 1-643071-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643071-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643071-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643071-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643071-2 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1-643071-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643071-2 often in real-time on the comparison pages.
What if I can't find stock of 1-643071-2?
You can fill out our help required form which you can use to request a quote for 1-643071-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.