1-643067-4

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-643067-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-643067-4
Series Information for 1-643067-4 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

14P MTA156 MOLDED COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
14
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
14P MTA156 MOLDED COVER
RS Components
AMP MTA156 Strain Relief Cover 14P white
Newark Electronics
14P MTA156 MOLDED COVER
Avnet America
Connector Accessories 14 POS Strain Relief Closed End Cover Nylon White
Allied Electronics, Inc
Cover, Strain Relief; Nylon; White; AMP Brand
Avnet Europe
Connector Accessories 14 POS Strain Relief Closed End Cover Nylon White
Conrad
Colour: White; Content: 1 pc(s); Manufacturer part #: 1-643067-4; Type (manufacturer type): MTA-156