1-643067-2

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-643067-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-643067-2
Details for TE Store
1-643067-2
12P MTA156 MOLDED COVER Protection & Strain Relief Accessory Type:Strain Relief Covers
Buy Directly from TE Store (1863 in Stock)
$0.5100 per unit
Series Information for 1-643067-2 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

12P MTA156 MOLDED COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
12
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
12P MTA156 MOLDED COVER
Newark Electronics
12P MTA156 MOLDED COVER ROHS COMPLIANT: YES
Avnet America
Connector Accessories 12 POS Strain Relief Closed End Cover Nylon White
Allied Electronics, Inc
Dust Cover, Closed End; MTA-156 Connectors; Nylon; 12; Closed End; AMP
Power and Signal Group
12P MTA156 MOLDED COVER
Avnet Europe
Connector Accessories 12 POS Strain Relief Closed End Cover Nylon White
TE Store
12P MTA156 MOLDED COVER Protection & Strain Relief Accessory Type:Strain Relief Covers;Number of Positions:12;Centerline (Pitch):3.96 mm;Centerline (Pitch):.156 in;Primary Product Material:Nylon Strain Relief Covers 12 3.96 mm .156" | PCB Connector Cover | Nylon | TE Connectivity
Conrad
Colour: White; Content: 1 pc(s); Manufacturer part #: 1-643067-2; Type (manufacturer type): MTA-156
Future Electronics
MTA-156 12 Position Closed End Strain Relief Cover