1-643067-1

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-643067-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-643067-1
Series Information for 1-643067-1 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

11P MTA156 MOLDED COVER

Specifications

Primary Product Material:
Nylon
Primary Product Color:
White
Number of Positions:
11
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
11P MTA156 MOLDED COVER
Newark Electronics
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:11Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Avnet America
Connector Accessories 11 POS Strain Relief Closed End Cover Nylon White
Avnet Europe
Connector Accessories 11 POS Strain Relief Closed End Cover Nylon White