Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
12,472
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
12,472
in stock
|
Buy Now | |
element14
from US$0.54
|
12,472
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.58
|
1,379
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$0.77
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.77
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 10 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Closed End |
Strain Relief Cover, 10Way, Nylon | Newark Electronics |
STRAIN RELIEF COVER, 10WAY, NYLON | element14 |
MTA-156 10 Position Closed End Strain Relief Cover | Future Electronics |
10P MTA156 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 10 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 1-643067-0 | Internal Number: 1-643067-0 | Nylon | TE Connectivity | TE Store |
Dust Cover, Closed End, MTA-156 Connectors, Nylon, 10, Closed End, AMP | TE Connectivity 1-643067-0 | RS Americas |
STRAIN RLF COVER 10P Closed End | Rapid Electronics |
Connector Accessories 10 POS Strain Relief Closed End Cover Nylon White | Avnet America |
10P MTA156 COVER STRAIN RELIEF | TTI Europe |
Where can I find additional details, specifications and documents for a 1-643067-0?
Additional datasheets, footprints and schematics for 1-643067-0 are listed on our Part Details page. You can also find images and similar parts to 1-643067-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643067-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643067-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643067-0 fall under?
The 1-643067-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643067-0 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643067-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643067-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643067-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TE Store have stock available or on a lead time for 1-643067-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643067-0 often in real-time on the comparison pages.
What if I can't find stock of 1-643067-0?
You can fill out our help required form which you can use to request a quote for 1-643067-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.