1-640724-0 Rectangular Connectors by TE Connectivity

15P UMNL STR/REL & INSRT NATL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
393
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.55
15,582
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.55
3,116
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.07
900
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.07
900
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.55
900
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.21
694
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.09
579
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.11
513
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.40
393
in stock
Buy Now
Logo for element14
element14
from US$1.14
393
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Natural
Material Nylon
Comment Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing.
Packaging Method Package
Packaging Quantity 1
Accessory Type Strain Relief
Insert Supplied Yes
Product Type Accessory
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

15P UMNL STR/REL & INSRT NATL | Heilind Electronics
Pin&Socket Connectors STRAIN RELIEF 15P | Rapid Electronics
TE Connectivity - AMP Strain Relief 15P UMNL STR/REL INSRT NAT | Distrelec
STRAIN RELIEF, CONN, 15POS, NYLON | Farnell
Connector Soft Shell 15 Universal MATE-N-LOK Nylon Matrix AMP Brand | TE Connectivity 1-640724-0 | RS Americas
15P UMNL STR/REL & INSRT NATL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 15 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 1-640724-0 | Internal Number: 1-640724-0 | Nylon | TE Connectivity | TE Store
Strain Relief, 15Pos, Nylon, Natural | Newark Electronics
STRAIN RELIEF, 15POS, NYLON, NATURAL | element14
Universal Mate-N-Lok 15 Position Strain Relief | Future Electronics
Connector Accessories 15 POS Strain Relief Nylon Natural | Avnet America


1-640724-0 Connectors by Unknown

STRAIN RELIEF 15WAY NYLON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Strain Relief
For Use With 15 Position Matrix Cap Housings
No. of Positions 15Positions
Strain Relief Material Nylon (Polyamide)
Product Range -
No. of Contacts 15Contacts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640724-0?

Additional datasheets, footprints and schematics for 1-640724-0 are listed on our Part Details page. You can also find images and similar parts to 1-640724-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640724-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640724-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640724-0 fall under?

The 1-640724-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.

Can I view similar or alternative parts?

You can view similar parts to 1-640724-0 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640724-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640724-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640724-0 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640724-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640724-0 often in real-time on the comparison pages.

What if I can't find stock of 1-640724-0?

You can fill out our help required form which you can use to request a quote for 1-640724-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay