Prices starting from US$0.88
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.79 |
No stock
|
Buy Now | |
TE Store | US$0.97 |
2,150
|
Buy Now | |
Newark Electronics | US$1.12 |
1,730
|
Buy Now | |
Rapid Electronics | US$0.94 |
1,730
|
Buy Now | |
Chip One Stop | US$0.88 |
1,730
|
Buy Now | |
Distrelec | US$0.93 |
1,730
|
Buy Now | |
Heilind Electronics | US$1.29 |
1,308
|
Buy Now | |
Heilind Electronics Asia | US$1.29 |
50
|
Buy Now | |
Avnet America | US$0.89 |
-
|
Buy Now | |
RS Americas | US$1.22 |
-
|
Buy Now | |
element14 | US$0.95 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | Yes |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
03P UMNL STR/REL & INSRT NATL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 1-640720-0 | Internal Number: 1-640720-0 | Nylon | TE Connectivity | TE Store |
Pin & Socket Connectors Str Rel 1X03C P/C V2 |Amp Te Connectivity 1-640720-0 | Newark Electronics |
Pin&Socket Connectors STR REL 1X03C P/C V2 | Rapid Electronics |
TE Connectivity - AMP Strain Relief 03P UMNL STR/REL INSRT NAT | Distrelec |
STRAIN RELIEF, HOUSING, 3POS, NYLON | Farnell |
03P UMNL STR/REL & INSRT NATL | Heilind Electronics |
Connector Accessories 3 POS Housing Strain Relief Nylon Natural | Avnet America |
U-M-N-L ACCESSORIES, 03P UMNL STR/REL &INSRT NATL | TE Connectivity 1-640720-0 | RS Americas |
STRAIN RELIEF, 3WAY, NYLON | element14 |
Accessory Type | Strain Relief |
---|---|
For Use With | 3 Position Inline Cap Housings |
No. of Positions | 3Positions |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
No. of Contacts | 3Contacts |
Where can I find additional details, specifications and documents for a 1-640720-0?
Additional datasheets, footprints and schematics for 1-640720-0 are listed on our Part Details page. You can also find images and similar parts to 1-640720-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640720-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640720-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640720-0 fall under?
The 1-640720-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-640720-0 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640720-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640720-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640720-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640720-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640720-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640720-0?
You can fill out our help required form which you can use to request a quote for 1-640720-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.